Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55B9V1-TR3

Description
Zener Diodes 9.1 Volt 0.5W 2% Product overview: BZM55B9V1-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B9V1-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 9.1 Volt 0.5W 2% Product overview: BZM55B9V1-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B9V1-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 2086-BZM55B9V1-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55B9V1-TR3
0.5W Zener Diode 2086-BZM55B9V1-TR3
Zener Diodes 9.1 Volt 0.5W 2% Product overview: BZM55B9V1-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B9V1-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 9.1 Volt 0.5W 2% Product overview: BZM55B9V1-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B9V1-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B9V1-TR3 - 105496-BZM55B9V1-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B9V1-TR3
105496-BZM55B9V1-TR3
Diodes - Zener - Single - BZM55B9V1-TR3 105496-BZM55B9V1-TR3
Manufacturer: Vishay Win Source Part Number: 105496-BZM55B9V1-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 6.8V Voltage - Zener (Nom) (Vz): 9.1V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 105496-BZM55B9V1-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 6.8V
Voltage - Zener (Nom) (Vz): 9.1V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - BZM55B9V1-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B9V1-TR3-ND
Single Zener Diodes BZM55B9V1-TR3-ND
Zener Diode 9.1V 500mW Surface Mount MicroMELF

Zener Diode 9.1V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B9V1-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B9V1-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B9V1-TR3
DIODE ZENER 9.1V 500MW MICROMELF

DIODE ZENER 9.1V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B9V1-TR3
Zener Diodes BZM55B9V1-TR3
Zener Diodes 9.1 Volt 0.5W 2%

Zener Diodes 9.1 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZM55B9V1-TR3 105496-BZM55B9V1-TR3 BZM55B9V1-TR3-ND BZM55B9V1-TR3 BZM55B9V1-TR3
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55B9V1-TR3 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts 9.1 volts
ZZT 10 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1460834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4495US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-B6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers