Manufacturer: Vishay
Win Source Part Number: 913887-BZM55B8V2-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 8.2 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55B8V2
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZM55B8V2GITR, BZM55B8V2GIDKR, BZM55B8V2-TR-ND, BZM55B8V2GICT
Zener Diode 8.2V 500mW Surface Mount MicroMELF
Zener Diode 8.2V 500mW Surface Mount MicroMELF
Zener Diode 8.2V 500mW Surface Mount MicroMELF
Zener Diode Single 8.2V 2% 7Ohm 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55B8V2-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 8.2V, 7Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 8.2V, 7Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B8V2-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 8.2V 500MW MICROMELF
Zener Diodes 8.2 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 913887-BZM55B8V2-TR | BZM55B8V2GITR-ND | 287-BZM55B8V2-TR | BZM55B8V2-TR | BZM55B8V2-TR |
| Product Name | Diodes - Zener - Single - BZM55B8V2-TR | Single Zener Diodes | Automotive 8.2V 7Ohm 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | MicroMELF; MELF; MicroMELF | MicroMELF-2 | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| RoHS Compliant | RoHS | ||||
| VZ | 8.2 volts | 8.2 volts |