Vishay Precision Group Zener Diodes BZM55B7V5-TR

Description
Zener Diode 7.5V 2% 500mW MicroMELF
Request a Quote Datasheet
Description
Zener Diode 7.5V 2% 500mW MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8142938 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142938
Zener Diodes 8142938
Zener Diode 7.5V 2% 500mW MicroMELF

Zener Diode 7.5V 2% 500mW MicroMELF

Supplier's Site
Zener Diodes - 8142938P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8142938P
Zener Diodes 8142938P
Zener Diode 7.5V 2% 500mW MicroMELF

Zener Diode 7.5V 2% 500mW MicroMELF

Supplier's Site
Zener Diodes - 1452273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1452273
Zener Diodes 1452273
Zener Diode 7.5V 2% 500mW MicroMELF

Zener Diode 7.5V 2% 500mW MicroMELF

Supplier's Site
0.5W Zener Diode - 287-BZM55B7V5-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B7V5-TR
0.5W Zener Diode 287-BZM55B7V5-TR
Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZM55B7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B7V5-TR can be used for catalog matching and distributor lookup.

Zener Diodes 7.5 Volt 0.5W 2% Product overview: BZM55B7V5-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B7V5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B7V5-TR - 722807-BZM55B7V5-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B7V5-TR
722807-BZM55B7V5-TR
Diodes - Zener - Single - BZM55B7V5-TR 722807-BZM55B7V5-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 722807-BZM55B7V5-TR Packaging: Cut Tape (CT) Mounting Style: SMD Voltage - Zener (Nom) (Vz): 7.5V Categories: Discrete Semiconductor Products Supplier Device Package: MicroMELF Temperature Range - Operating: -65°C ~ 175°C Manufacturer Package: 2-SMD, No Lead Impedance (Maximum) (Zzt): 50 Ohms Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA Current - Reverse Leakage at Vr: 100nA at 5V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 722807-BZM55B7V5-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 7.5V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 50 Ohms
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 5V

Buy Now
Single Zener Diodes - 112-BZM55B7V5-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B7V5-TR-ND
Single Zener Diodes 112-BZM55B7V5-TR-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B7V5-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B7V5-CT-ND
Single Zener Diodes 112-BZM55B7V5-CT-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B7V5-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B7V5-DKR-ND
Single Zener Diodes 112-BZM55B7V5-DKR-ND
Zener Diode 7.5V 500mW Surface Mount MicroMELF

Zener Diode 7.5V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B7V5-TR
Zener Diodes BZM55B7V5-TR
Zener Diodes 7.5 Volt 0.5W 2%

Zener Diodes 7.5 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B7V5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B7V5-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B7V5-TR
DIODE ZENER 7.5V 500MW MICROMELF

DIODE ZENER 7.5V 500MW MICROMELF

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 8142938 8142938P 287-BZM55B7V5-TR 722807-BZM55B7V5-TR 112-BZM55B7V5-TR-ND BZM55B7V5-TR BZM55B7V5-TR
Product Name Zener Diodes Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZM55B7V5-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Micromelf SOD-80; SOD-80 Tape and Reel MicroMELF-2 MicroMELF; MELF; MicroMELF
Pin Count 2
RoHS Compliant RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 7 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data