Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 718011-BZM55B6V8-TR
Packaging: Cut Tape (CT)
Mounting Style: SMD
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Manufacturer Package: 2-SMD, No Lead
Impedance (Maximum) (Zzt): 150 Ohms
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 1.5V at 200mA
Current - Reverse Leakage at Vr: 100nA at 3V
Zener Diode 6.8V 500mW Surface Mount MicroMELF
Zener Diode 6.8V 500mW Surface Mount MicroMELF
Zener Diode 6.8V 500mW Surface Mount MicroMELF
Diode Zener Single 6.8V 2% 500mW 2-Pin MicroMELF T/R Product overview: BZM55B6V8-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B6V8-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 6.8V 500MW MICROMELF
Zener Diodes 6.8 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 718011-BZM55B6V8-TR | 112-BZM55B6V8-TR-ND | 287-BZM55B6V8-TR | BZM55B6V8-TR | BZM55B6V8-TR |
| Product Name | Diodes - Zener - Single - BZM55B6V8-TR | Single Zener Diodes | 6.8V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| VZ | 6.8 volts | 6.8 volts | 6.8 volts | ||
| ZZT | 150 ohms | 8 ohms | 150 ohms | ||
| IR | 1.00E-4 mA | 100 mA | |||
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |