Zener Diode 5.6V 500mW Surface Mount MicroMELF
Zener Diode 5.6V 500mW Surface Mount MicroMELF
Zener Diodes 5.6 Volt 0.5W 2%
DIODE ZENER 5.6V 500MW MICROMELF
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55B5V6-TR3GICT-ND | BZM55B5V6-TR3 | BZM55B5V6-TR3 |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Package | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| Life Cycle Stage | Active |