Zener Diode 5.1V 500mW Surface Mount MicroMELF
Zener Diode 5.1V 500mW Surface Mount MicroMELF
Zener Diode 5.1V 500mW Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 012435-BZM55B5V1-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 1V
Voltage - Zener (Nom) (Vz): 5.1V
Impedance (Max) (Zzt): 60 Ohm
Family Name: BZM55B5V1
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): BZM55B5V1T/R7; BZM55B5V1T/R13; BZM55-B5V1_R2_10001;
Introduction Date: April 19, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Zener Diodes 5.1 Volt 0.5W 2% Product overview: BZM55B5V1-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B5V1-TR can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 2% 500mW MicroMELF
Zener Diode 5.1V 2% 500mW MicroMELF
Zener Diode 5.1V 2% 500mW MicroMELF
Zener Diodes 5.1 Volt 0.5W 2%
DIODE ZENER 5.1V 500MW MICROMELF
DIODE ZENER 5.1V 500MW MICROMELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55B5V1GICT-ND | 012435-BZM55B5V1-TR | 287-BZM55B5V1-TR | 8142925 | 8142925P | BZM55B5V1-TR | BZM55B5V1-TR | BZM55B5V1-TR |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - BZM55B5V1-TR | 0.5W Zener Diode | Zener Diodes | Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | |||
| Life Cycle Stage | Active | Active | ||||||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | Micromelf | SOD-80; SOD-80 | MicroMELF-2 | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | |
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | 5.1 volts | ||||
| ZZT | 60 ohms | 60 ohms | 60 ohms | 60 ohms |