Vishay Precision Group 500 mW 4.7 V Zener Diode BZM55B4V7-TR

Description
BZM55 Series 500 mW 4.7 V SMT Small Signal Zener Diode - MicroMELF Product overview: BZM55B4V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V7-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BZM55 Series 500 mW 4.7 V SMT Small Signal Zener Diode - MicroMELF Product overview: BZM55B4V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V7-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 mW 4.7 V Zener Diode - 287-BZM55B4V7-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 mW 4.7 V Zener Diode
287-BZM55B4V7-TR
500 mW 4.7 V Zener Diode 287-BZM55B4V7-TR
BZM55 Series 500 mW 4.7 V SMT Small Signal Zener Diode - MicroMELF Product overview: BZM55B4V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V7-TR can be used for catalog matching and distributor lookup.

BZM55 Series 500 mW 4.7 V SMT Small Signal Zener Diode - MicroMELF Product overview: BZM55B4V7-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 4.7 V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500 mW, 4.7 V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V7-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B4V7-TR - 1157160-BZM55B4V7-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B4V7-TR
1157160-BZM55B4V7-TR
Diodes - Zener - Single - BZM55B4V7-TR 1157160-BZM55B4V7-TR
Manufacturer: Vishay Win Source Part Number: 1157160-BZM55B4V7-TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157160-BZM55B4V7-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - 112-BZM55B4V7-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B4V7-CT-ND
Single Zener Diodes 112-BZM55B4V7-CT-ND
Zener Diode 4.7V 500mW Surface Mount MicroMELF

Zener Diode 4.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B4V7-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B4V7-TR-ND
Single Zener Diodes 112-BZM55B4V7-TR-ND
Zener Diode 4.7V 500mW Surface Mount MicroMELF

Zener Diode 4.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B4V7-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B4V7-DKR-ND
Single Zener Diodes 112-BZM55B4V7-DKR-ND
Zener Diode 4.7V 500mW Surface Mount MicroMELF

Zener Diode 4.7V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B4V7-TR
Zener Diodes BZM55B4V7-TR
Zener Diodes 4.7 Volt 0.5W 2%

Zener Diodes 4.7 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B4V7-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B4V7-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B4V7-TR
DIODE ZENER 4.7V 500MW MICROMELF

DIODE ZENER 4.7V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B4V7-TR 1157160-BZM55B4V7-TR 112-BZM55B4V7-CT-ND BZM55B4V7-TR BZM55B4V7-TR
Product Name 500 mW 4.7 V Zener Diode Diodes - Zener - Single - BZM55B4V7-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF-2 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 4.7 volts 4.7 volts
ZZT 80 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 7081891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details