Manufacturer: Vishay
Win Source Part Number: 103555-BZM55B4V3-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diodes 4.3 Volt 0.5W 2% Product overview: BZM55B4V3-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B4V3-TR3 can be used for catalog matching and distributor lookup.
Zener Diode 4.3V 500mW Surface Mount MicroMELF
DIODE ZENER 4.3V 500MW MICROMELF
Zener Diodes 4.3 Volt 0.5W 2%
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 103555-BZM55B4V3-TR3 | 2086-BZM55B4V3-TR3 | BZM55B4V3-TR3-ND | BZM55B4V3-TR3 | BZM55B4V3-TR3 |
| Product Name | Diodes - Zener - Single - BZM55B4V3-TR3 | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Life Cycle Stage | Active | Active | |||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | MicroMELF; MELF; MicroMELF | MicroMELF-2 | |
| VZ | 4.3 volts | 4.3 volts | 4.3 volts | ||
| ZZT | 600 ohms | 90 ohms | 600 ohms |