Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55B4V3-TR

Description
Zener Diodes 4.3 Volt 0.5W 2% Product overview: BZM55B4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 4.3 Volt 0.5W 2% Product overview: BZM55B4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-BZM55B4V3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B4V3-TR
0.5W Zener Diode 287-BZM55B4V3-TR
Zener Diodes 4.3 Volt 0.5W 2% Product overview: BZM55B4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V3-TR can be used for catalog matching and distributor lookup.

Zener Diodes 4.3 Volt 0.5W 2% Product overview: BZM55B4V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B4V3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZM55B4V3-TRGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B4V3-TRGITR-ND
Single Zener Diodes BZM55B4V3-TRGITR-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - BZM55B4V3-TRGIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B4V3-TRGIDKR-ND
Single Zener Diodes BZM55B4V3-TRGIDKR-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - BZM55B4V3-TRGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B4V3-TRGICT-ND
Single Zener Diodes BZM55B4V3-TRGICT-ND
Zener Diode 4.3V 500mW Surface Mount MicroMELF

Zener Diode 4.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55B4V3-TR - 1157158-BZM55B4V3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B4V3-TR
1157158-BZM55B4V3-TR
Diodes - Zener - Single - BZM55B4V3-TR 1157158-BZM55B4V3-TR
Manufacturer: Vishay Win Source Part Number: 1157158-BZM55B4V3-TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157158-BZM55B4V3-TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZM55B4V3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B4V3-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B4V3-TR
DIODE ZENER 4.3V 500MW MICROMELF

DIODE ZENER 4.3V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B4V3-TR
Zener Diodes BZM55B4V3-TR
Zener Diodes 4.3 Volt 0.5W 2%

Zener Diodes 4.3 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B4V3-TR BZM55B4V3-TRGITR-ND 1157158-BZM55B4V3-TR BZM55B4V3-TR BZM55B4V3-TR
Product Name 0.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55B4V3-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 4.3 volts 4.3 volts
ZZT 90 ohms 600 ohms
Unlock Full Specs
to access all available technical data