Zener Diodes 47 Volt 0.5W 2% Product overview: BZM55B47-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B47-TR can be used for catalog matching and distributor lookup.
Zener Diode 47V 500mW Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 1157156-BZM55B47-TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DIODE ZENER 47V 500MW MICROMELF
Zener Diodes RECOMMENDED ALT 78-BZM55B47-TR3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 2086-BZM55B47-TR | BZM55B47-TR-ND | 1157156-BZM55B47-TR | BZM55B47-TR | BZM55B47-TR |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55B47-TR | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | DO-213AB-2 | ||
| RoHS Compliant | RoHS | ||||
| VZ | 47 volts | 47 volts | |||
| ZZT | 110 ohms | 700 ohms |