Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55B43-TR

Description
Zener Diodes 43 Volt 0.5W 2% Product overview: BZM55B43-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B43-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 43 Volt 0.5W 2% Product overview: BZM55B43-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B43-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 2086-BZM55B43-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55B43-TR
0.5W Zener Diode 2086-BZM55B43-TR
Zener Diodes 43 Volt 0.5W 2% Product overview: BZM55B43-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B43-TR can be used for catalog matching and distributor lookup.

Zener Diodes 43 Volt 0.5W 2% Product overview: BZM55B43-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B43-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B43-TR - 865173-BZM55B43-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B43-TR
865173-BZM55B43-TR
Diodes - Zener - Single - BZM55B43-TR 865173-BZM55B43-TR
Manufacturer: Vishay Win Source Part Number: 865173-BZM55B43-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 43 V 500 mW - Surface Mount MicroMELF Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BZM55B43 Categories: Discrete Semiconductor Products Case / Package: MicroMELF ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 12500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 865173-BZM55B43-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 43 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55B43
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 12500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZM55B43-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B43-TR-ND
Single Zener Diodes BZM55B43-TR-ND
Zener Diode 43V 500mW Surface Mount MicroMELF

Zener Diode 43V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B43-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B43-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B43-TR
DIODE ZENER 43V 500MW MICROMELF

DIODE ZENER 43V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B43-TR
Zener Diodes BZM55B43-TR
Zener Diodes 43 Volt 0.5W 2%

Zener Diodes 43 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 2086-BZM55B43-TR 865173-BZM55B43-TR BZM55B43-TR-ND BZM55B43-TR BZM55B43-TR
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55B43-TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF; MELF; MicroMELF DO-213AB-2
RoHS Compliant RoHS
VZ 43 volts 43 volts
ZZT 90 ohms 600 ohms
Unlock Full Specs
to access all available technical data