Vishay Intertechnology, Inc. 0.5W Zener Diode BZM55B3V9-TR3

Description
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-BZM55B3V9-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B3V9-TR3
0.5W Zener Diode 287-BZM55B3V9-TR3
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B3V9-TR3 - 100732-BZM55B3V9-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B3V9-TR3
100732-BZM55B3V9-TR3
Diodes - Zener - Single - BZM55B3V9-TR3 100732-BZM55B3V9-TR3
Manufacturer: Vishay Win Source Part Number: 100732-BZM55B3V9-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 100732-BZM55B3V9-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-TR3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-TR3DKR-ND
Single Zener Diodes 112-BZM55B3V9-TR3DKR-ND
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-TR3TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-TR3TR-ND
Single Zener Diodes 112-BZM55B3V9-TR3TR-ND
Zener Diode 3.9V 500mW Surface Mount MicroMELF

Zener Diode 3.9V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-TR3CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-TR3CT-ND
Single Zener Diodes 112-BZM55B3V9-TR3CT-ND
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B3V9-TR3
Zener Diodes BZM55B3V9-TR3
Zener Diodes 3.9 Volt 0.5W 2%

Zener Diodes 3.9 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B3V9-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B3V9-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B3V9-TR3
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B3V9-TR3 100732-BZM55B3V9-TR3 112-BZM55B3V9-TR3DKR-ND BZM55B3V9-TR3 BZM55B3V9-TR3
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55B3V9-TR3 Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel MicroMELF; MELF; MicroMELF SOD-110 MicroMELF; MELF; MicroMELF
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Voltage Nom Nexperia - 15AC2233 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
PD 425 milliwatts
View Details
Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1690787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323f
Pin Count 2
RoHS Compliant RoHS
View Details