Vishay Precision Group 0.5W Zener Diode BZM55B3V9-TR

Description
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Zener Diode - 287-BZM55B3V9-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B3V9-TR
0.5W Zener Diode 287-BZM55B3V9-TR
Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR can be used for catalog matching and distributor lookup.

Zener Diodes 3.9 Volt 0.5W 2% Product overview: BZM55B3V9-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V9-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B3V9-TR - 1157155-BZM55B3V9-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B3V9-TR
1157155-BZM55B3V9-TR
Diodes - Zener - Single - BZM55B3V9-TR 1157155-BZM55B3V9-TR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1157155-BZM55B3V9-TR Series: Automotive, AEC-Q101 Packaging: Reel - TR Operating Temperature Range: -65°C ~ 175°C Package: 2-SMD, No Lead Mounting: SMD Power - Max: 500mW Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: MicroMELF Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA Impedance (Maximum) (Zzt): 600 Ohm Alternative Parts (Cross-Reference): BZM55-B3V9_R1_10001; BZM55B3V9T/R13; BZM55B3V9T/R7; Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1157155-BZM55B3V9-TR
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Operating Temperature Range: -65°C ~ 175°C
Package: 2-SMD, No Lead
Mounting: SMD
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: MicroMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 600 Ohm
Alternative Parts (Cross-Reference): BZM55-B3V9_R1_10001; BZM55B3V9T/R13; BZM55B3V9T/R7;
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-TR-ND
Single Zener Diodes 112-BZM55B3V9-TR-ND
Zener Diode 3.9V 500mW Surface Mount MicroMELF

Zener Diode 3.9V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-DKR-ND
Single Zener Diodes 112-BZM55B3V9-DKR-ND
Zener Diode 3.9V 500mW Surface Mount MicroMELF

Zener Diode 3.9V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V9-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V9-CT-ND
Single Zener Diodes 112-BZM55B3V9-CT-ND
Zener Diode 3.9V 500mW Surface Mount MicroMELF

Zener Diode 3.9V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B3V9-TR
Zener Diodes BZM55B3V9-TR
Zener Diodes 3.9 Volt 0.5W 2%

Zener Diodes 3.9 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B3V9-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B3V9-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B3V9-TR
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Supplier's Site
Single Zener Diodes - BZM55B3V9-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZM55B3V9-TR
Single Zener Diodes BZM55B3V9-TR
DIODE ZENER 3.9V 500MW MICROMELF

DIODE ZENER 3.9V 500MW MICROMELF

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B3V9-TR 1157155-BZM55B3V9-TR 112-BZM55B3V9-TR-ND BZM55B3V9-TR BZM55B3V9-TR BZM55B3V9-TR
Product Name 0.5W Zener Diode Diodes - Zener - Single - BZM55B3V9-TR Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel MicroMELF-2 MicroMELF; MELF; MicroMELF 2-SMD, No Lead
RoHS Compliant RoHS
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 600 ohms 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data