Zener Diodes 3.6 Volt 0.5W 2% Product overview: BZM55B3V6-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V6-TR can be used for catalog matching and distributor lookup.
Zener Diode 3.6V 500mW Surface Mount MicroMELF
Zener Diode 3.6V 500mW Surface Mount MicroMELF
Zener Diode 3.6V 500mW Surface Mount MicroMELF
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324929-BZM55B3V6-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 2 µA @ 1 V
Voltage - Zener (Nom) (Vz): 3.6 V
Impedance (Max) (Zzt): 600 Ohms
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZM55B3V6-TRGITR,BZM
Base Product Number: BZM55B3V6
RoHS Status: ROHS3 Compliant
Zener Diodes 3.6 Volt 0.5W 2%
DIODE ZENER 3.6V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55B3V6-TR | 112-BZM55B3V6-TR-ND | 1324929-BZM55B3V6-TR | BZM55B3V6-TR | BZM55B3V6-TR |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | 2-SMD, No Lead | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | ||
| ZZT | 90 ohms | 600 ohms | 600 ohms |