Vishay Intertechnology, Inc. Single Zener Diodes BZM55B3V3-TR3

Description
Zener Diode 3.3V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZM55B3V3-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B3V3-TR3-ND
Single Zener Diodes BZM55B3V3-TR3-ND
Zener Diode 3.3V 500mW Surface Mount MicroMELF

Zener Diode 3.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55B3V3-TR3 - 1025892-BZM55B3V3-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B3V3-TR3
1025892-BZM55B3V3-TR3
Diodes - Zener - Single - BZM55B3V3-TR3 1025892-BZM55B3V3-TR3
Manufacturer: Vishay Win Source Part Number: 1025892-BZM55B3V3-TR 3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 1025892-BZM55B3V3-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
0.5W Zener Diode - 287-BZM55B3V3-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B3V3-TR3
0.5W Zener Diode 287-BZM55B3V3-TR3
Zener Diodes 3.3 Volt 0.5W 2% Product overview: BZM55B3V3-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V3-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 3.3 Volt 0.5W 2% Product overview: BZM55B3V3-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V3-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B3V3-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B3V3-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B3V3-TR3
DIODE ZENER 3.3V 500MW MICROMELF

DIODE ZENER 3.3V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B3V3-TR3
Zener Diodes BZM55B3V3-TR3
Zener Diodes 3.3 Volt 0.5W 2%

Zener Diodes 3.3 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZM55B3V3-TR3-ND 1025892-BZM55B3V3-TR3 287-BZM55B3V3-TR3 BZM55B3V3-TR3 BZM55B3V3-TR3
Product Name Single Zener Diodes Diodes - Zener - Single - BZM55B3V3-TR3 0.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MicroMELF; MELF; MicroMELF Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF-2
VZ 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data