Vishay Intertechnology, Inc. Single Zener Diodes BZM55B3V3-TR

Description
Zener Diode 3.3V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 112-BZM55B3V3-DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V3-DKR-ND
Single Zener Diodes 112-BZM55B3V3-DKR-ND
Zener Diode 3.3V 500mW Surface Mount MicroMELF

Zener Diode 3.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V3-CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V3-CT-ND
Single Zener Diodes 112-BZM55B3V3-CT-ND
Zener Diode 3.3V 500mW Surface Mount MicroMELF

Zener Diode 3.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - 112-BZM55B3V3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
112-BZM55B3V3-TR-ND
Single Zener Diodes 112-BZM55B3V3-TR-ND
Zener Diode 3.3V 500mW Surface Mount MicroMELF

Zener Diode 3.3V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55B3V3-TR - 1157153-BZM55B3V3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B3V3-TR
1157153-BZM55B3V3-TR
Diodes - Zener - Single - BZM55B3V3-TR 1157153-BZM55B3V3-TR
Manufacturer: Vishay Win Source Part Number: 1157153-BZM55B3V3-TR Manufacturer Homepage: www.vishay.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157153-BZM55B3V3-TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
3.3V 500mW Zener Diode - 287-BZM55B3V3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 500mW Zener Diode
287-BZM55B3V3-TR
3.3V 500mW Zener Diode 287-BZM55B3V3-TR
Diode Zener Single 3.3V 2% 500mW 2-Pin MicroMELF T/R Product overview: BZM55B3V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V3-TR can be used for catalog matching and distributor lookup.

Diode Zener Single 3.3V 2% 500mW 2-Pin MicroMELF T/R Product overview: BZM55B3V3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B3V3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B3V3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B3V3-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B3V3-TR
DIODE ZENER 3.3V 500MW MICROMELF

DIODE ZENER 3.3V 500MW MICROMELF

Supplier's Site
Single Zener Diodes - BZM55B3V3-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZM55B3V3-TR
Single Zener Diodes BZM55B3V3-TR
DIODE ZENER 3.3V 500MW MICROMELF

DIODE ZENER 3.3V 500MW MICROMELF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 112-BZM55B3V3-DKR-ND 1157153-BZM55B3V3-TR 287-BZM55B3V3-TR BZM55B3V3-TR BZM55B3V3-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZM55B3V3-TR 3.3V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MicroMELF; MELF; MicroMELF 2-SMD, No Lead
RoHS Compliant RoHS
VZ 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data