Vishay Intertechnology, Inc. Diodes - Zener - Single - BZM55B39-TR3 BZM55B39-TR3

Description
Manufacturer: Vishay Win Source Part Number: 102351-BZM55B39-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 102351-BZM55B39-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZM55B39-TR3 - 102351-BZM55B39-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B39-TR3
102351-BZM55B39-TR3
Diodes - Zener - Single - BZM55B39-TR3 102351-BZM55B39-TR3
Manufacturer: Vishay Win Source Part Number: 102351-BZM55B39-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 30V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 500 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 102351-BZM55B39-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 30V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 500 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Zener Diodes - BZM55B39-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B39-TR3-ND
Single Zener Diodes BZM55B39-TR3-ND
Zener Diode 39V 500mW Surface Mount MicroMELF

Zener Diode 39V 500mW Surface Mount MicroMELF

Buy Now Datasheet
0.5W Zener Diode - 2086-BZM55B39-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55B39-TR3
0.5W Zener Diode 2086-BZM55B39-TR3
Zener Diodes 39 Volt 0.5W 2% Product overview: BZM55B39-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B39-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 39 Volt 0.5W 2% Product overview: BZM55B39-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B39-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B39-TR3
Zener Diodes BZM55B39-TR3
Zener Diodes 39 Volt 0.5W 2%

Zener Diodes 39 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B39-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B39-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B39-TR3
DIODE ZENER 39V 500MW MICROMELF

DIODE ZENER 39V 500MW MICROMELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 102351-BZM55B39-TR3 BZM55B39-TR3-ND 2086-BZM55B39-TR3 BZM55B39-TR3 BZM55B39-TR3
Product Name Diodes - Zener - Single - BZM55B39-TR3 Single Zener Diodes 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active
Package MicroMELF; MELF; MicroMELF Tape and Reel DO-213AB-2 MicroMELF; MELF; MicroMELF
VZ 39 volts 39 volts 39 volts
ZZT 500 ohms 90 ohms 500 ohms
Unlock Full Specs
to access all available technical data