Zener Diode 39V 500mW Surface Mount MicroMELF
Zener Diodes 39 Volt 0.5W 2% Product overview: BZM55B39-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B39-TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1157150-BZM55B39-TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Zener Diodes 39 Volt 0.5W 2%
DIODE ZENER 39V 500MW MICROMELF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 112-BZM55B39-TR-ND | 2086-BZM55B39-TR | 1157150-BZM55B39-TR | BZM55B39-TR | BZM55B39-TR |
| Product Name | Single Zener Diodes | 0.5W Zener Diode | Diodes - Zener - Single - BZM55B39-TR | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape and Reel | MicroMELF-2 | MicroMELF; MELF; MicroMELF | ||
| RoHS Compliant | RoHS | ||||
| VZ | 39 volts | 39 volts |