Vishay Precision Group 33V 500 mW Zener Diode BZM55B33-TR

Description
BZM55B33-TR Zener Diode; 33V 2% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B33-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BZM55B33-TR Zener Diode; 33V 2% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B33-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 500 mW Zener Diode - 287-BZM55B33-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 500 mW Zener Diode
287-BZM55B33-TR
33V 500 mW Zener Diode 287-BZM55B33-TR
BZM55B33-TR Zener Diode; 33V 2% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B33-TR can be used for catalog matching and distributor lookup.

BZM55B33-TR Zener Diode; 33V 2% 500 mW SMT 2-Pin MicroMELF Product overview: BZM55B33-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 500 mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 500 mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B33-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZM55B33GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B33GITR-ND
Single Zener Diodes BZM55B33GITR-ND
Zener Diode 33V 500mW Surface Mount MicroMELF

Zener Diode 33V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - BZM55B33GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B33GIDKR-ND
Single Zener Diodes BZM55B33GIDKR-ND
Zener Diode 33V 500mW Surface Mount MicroMELF

Zener Diode 33V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Single Zener Diodes - BZM55B33GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B33GICT-ND
Single Zener Diodes BZM55B33GICT-ND
Zener Diode 33V 500mW Surface Mount MicroMELF

Zener Diode 33V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55B33-TR - 913884-BZM55B33-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B33-TR
913884-BZM55B33-TR
Diodes - Zener - Single - BZM55B33-TR 913884-BZM55B33-TR
Manufacturer: Vishay Win Source Part Number: 913884-BZM55B33-TR Series: Automotive, AEC-Q101 Operating Temperature Range: -65°C ~ 175°C Features: Zener Diode 33 V 500 mW - Surface Mount MicroMELF Package: 2-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BZM55B33 Categories: Discrete Semiconductor Products Case / Package: MicroMELF ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZM55B33GICT, BZM55B33GITR, BZM55B33-TR-ND, BZM55B33GIDKR

Manufacturer: Vishay
Win Source Part Number: 913884-BZM55B33-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 33 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55B33
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZM55B33GICT, BZM55B33GITR, BZM55B33-TR-ND, BZM55B33GIDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B33-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B33-TR
Discrete Semiconductor Products - Diodes - Zener BZM55B33-TR
DIODE ZENER 33V 500MW MICROMELF

DIODE ZENER 33V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B33-TR
Zener Diodes BZM55B33-TR
Zener Diodes 33 Volt 0.5W 2%

Zener Diodes 33 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZM55B33-TR BZM55B33GITR-ND 913884-BZM55B33-TR BZM55B33-TR BZM55B33-TR
Product Name 33V 500 mW Zener Diode Single Zener Diodes Diodes - Zener - Single - BZM55B33-TR Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF; MELF; MicroMELF MicroMELF-2
RoHS Compliant RoHS
VZ 33 volts 33 volts
ZZT 80 ohms 220 ohms
Unlock Full Specs
to access all available technical data