Zener Diode 2.4V 500mW Surface Mount MicroMELF
DIODE ZENER 2.4V 500MW MICROMELF
Zener Diodes 2.4 Volt 0.5W 2%
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZM55B2V4-TR3-ND | BZM55B2V4-TR3 | BZM55B2V4-TR3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |
| Life Cycle Stage | Active | ||
| Package | MicroMELF; MELF; MicroMELF | DO-213AB-2 |