Zener Diodes 22 Volt 0.5W 2% Product overview: BZM55B22-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B22-TR can be used for catalog matching and distributor lookup.
Zener Diode 22V 500mW Surface Mount MicroMELF
Zener Diode 22V 500mW Surface Mount MicroMELF
Zener Diode 22V 500mW Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 913883-BZM55B22-TR
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 175°C
Features: Zener Diode 22 V 500 mW - Surface Mount MicroMELF
Package: 2-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BZM55B22
Categories: Discrete Semiconductor Products
Case / Package: MicroMELF
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZM55B22-TRGITR, BZM55B22-TR-ND, BZM55B22-TRGIDKR, BZM55B22-TRGICT
DIODE ZENER 22V 500MW MICROMELF
Zener Diodes 22 Volt 0.5W 2%
DIODE ZENER 22V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55B22-TR | BZM55B22-TRGITR-ND | 913883-BZM55B22-TR | BZM55B22-TR | BZM55B22-TR | BZM55B22-TR |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55B22-TR | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | 2-SMD, No Lead | MicroMELF-2 | MicroMELF; MELF; MicroMELF | |
| RoHS Compliant | RoHS | |||||
| VZ | 22 volts | 22 volts | 22 volts | |||
| ZZT | 55 ohms | 220 ohms | 220 ohms |