Vishay Intertechnology, Inc. Single Zener Diodes BZM55B18-TR3

Description
Zener Diode 18V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 18V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZM55B18-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B18-TR3-ND
Single Zener Diodes BZM55B18-TR3-ND
Zener Diode 18V 500mW Surface Mount MicroMELF

Zener Diode 18V 500mW Surface Mount MicroMELF

Buy Now Datasheet
Diodes - Zener - Single - BZM55B18-TR3 - 100403-BZM55B18-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B18-TR3
100403-BZM55B18-TR3
Diodes - Zener - Single - BZM55B18-TR3 100403-BZM55B18-TR3
Manufacturer: Vishay Win Source Part Number: 100403-BZM55B18-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 100403-BZM55B18-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
0.5W Zener Diode - 2086-BZM55B18-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
2086-BZM55B18-TR3
0.5W Zener Diode 2086-BZM55B18-TR3
Zener Diodes 18 Volt 0.5W 2% Product overview: BZM55B18-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B18-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 18 Volt 0.5W 2% Product overview: BZM55B18-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B18-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZM55B18-TR3
Zener Diodes BZM55B18-TR3
Zener Diodes 18 Volt 0.5W 2%

Zener Diodes 18 Volt 0.5W 2%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B18-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B18-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B18-TR3
DIODE ZENER 18V 500MW MICROMELF

DIODE ZENER 18V 500MW MICROMELF

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZM55B18-TR3-ND 100403-BZM55B18-TR3 2086-BZM55B18-TR3 BZM55B18-TR3 BZM55B18-TR3
Product Name Single Zener Diodes Diodes - Zener - Single - BZM55B18-TR3 0.5W Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Life Cycle Stage Active Active
Package MicroMELF; MELF; MicroMELF Tape and Reel DO-213AB-2 MicroMELF; MELF; MicroMELF
VZ 18 volts 18 volts 18 volts
Unlock Full Specs
to access all available technical data