Manufacturer: Vishay
Win Source Part Number: 1157141-BZM55B18-TR
Manufacturer Homepage: www.vishay.com
Alternative Parts (Cross-Reference): BZM55B18T/R13; BZM55B18T/R7; BZM55-B18_R1_10001;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Zener Diode 18V 500mW Surface Mount MicroMELF
Zener Diode 18V 500mW Surface Mount MicroMELF
Zener Diode 18V 500mW Surface Mount MicroMELF
Diode Zener Single 18V 2% 500mW 2-Pin MicroMELF T/R Product overview: BZM55B18-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B18-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 18V 500MW MICROMELF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1157141-BZM55B18-TR | 112-BZM55B18-DKR-ND | 287-BZM55B18-TR | BZM55B18-TR |
| Product Name | Diodes - Zener - Single - BZM55B18-TR | Single Zener Diodes | 18V 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tape and Reel | MicroMELF; MELF; MicroMELF | ||
| RoHS Compliant | RoHS | |||
| VZ | 18 volts | 18 volts |