Vishay Intertechnology, Inc. Single Zener Diodes BZM55B16-TR3

Description
Zener Diode 16V 500mW Surface Mount MicroMELF
Request a Quote Datasheet
Description
Zener Diode 16V 500mW Surface Mount MicroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZM55B16-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZM55B16-TR3-ND
Single Zener Diodes BZM55B16-TR3-ND
Zener Diode 16V 500mW Surface Mount MicroMELF

Zener Diode 16V 500mW Surface Mount MicroMELF

Buy Now Datasheet
0.5W Zener Diode - 287-BZM55B16-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Zener Diode
287-BZM55B16-TR3
0.5W Zener Diode 287-BZM55B16-TR3
Zener Diodes 16 Volt 0.5W 2% Product overview: BZM55B16-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B16-TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 16 Volt 0.5W 2% Product overview: BZM55B16-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B16-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZM55B16-TR3 - 099668-BZM55B16-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZM55B16-TR3
099668-BZM55B16-TR3
Diodes - Zener - Single - BZM55B16-TR3 099668-BZM55B16-TR3
Manufacturer: Vishay Win Source Part Number: 099668-BZM55B16-TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 12V Voltage - Zener (Nom) (Vz): 16V Impedance (Max) (Zzt): 170 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 175°C Case / Package: MicroMELF Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 099668-BZM55B16-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 12V
Voltage - Zener (Nom) (Vz): 16V
Impedance (Max) (Zzt): 170 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZM55B16-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZM55B16-TR3
Discrete Semiconductor Products - Diodes - Zener BZM55B16-TR3
DIODE ZENER 16V 500MW MICROMELF

DIODE ZENER 16V 500MW MICROMELF

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZM55B16-TR3
Zener Diodes BZM55B16-TR3
Zener Diodes 16 Volt 0.5W 2%

Zener Diodes 16 Volt 0.5W 2%

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZM55B16-TR3-ND 287-BZM55B16-TR3 099668-BZM55B16-TR3 BZM55B16-TR3 BZM55B16-TR3
Product Name Single Zener Diodes 0.5W Zener Diode Diodes - Zener - Single - BZM55B16-TR3 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Tj -65 to 175 C (-85 to 347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Package Tape and Reel MicroMELF; MELF; MicroMELF MicroMELF; MELF; MicroMELF MicroMELF-2
RoHS Compliant RoHS
VZ 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data