Manufacturer: Vishay
Win Source Part Number: 107439-BZM55B13-TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 175°C
Case / Package: MicroMELF
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diodes 13 Volt 0.5W 2% Product overview: BZM55B13-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2086-BZM55B13-TR3 can be used for catalog matching and distributor lookup.
Zener Diode 13V 500mW Surface Mount MicroMELF
Zener Diodes 13 Volt 0.5W 2%
DIODE ZENER 13V 500MW MICROMELF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 107439-BZM55B13-TR3 | 2086-BZM55B13-TR3 | BZM55B13-TR3-ND | BZM55B13-TR3 | BZM55B13-TR3 |
| Product Name | Diodes - Zener - Single - BZM55B13-TR3 | 0.5W Zener Diode | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Life Cycle Stage | Active | Active | |||
| Package | MicroMELF; MELF; MicroMELF | Tape and Reel | DO-213AB-2 | MicroMELF; MELF; MicroMELF | |
| VZ | 13 volts | 13 volts | 13 volts | ||
| ZZT | 110 ohms | 26 ohms | 110 ohms |