Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324879-BZM55B12-TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 1.5 V @ 200 mA
Current - Reverse Leakage @ Vr: 100 nA @ 9.1 V
Voltage - Zener (Nom) (Vz): 12 V
Impedance (Max) (Zzt): 90 Ohms
Supplier Device Package: MicroMELF
Temperature Range - Operating: -65°C ~ 175°C
Case / Package: 2-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: 112-BZM55B12-TR,BZM5
Base Product Number: BZM55B12
RoHS Status: ROHS3 Compliant
Zener Diode 12V 500mW Surface Mount MicroMELF
Zener Diode 12V 500mW Surface Mount MicroMELF
Zener Diode 12V 500mW Surface Mount MicroMELF
Zener Diode Single 12V 2% 20Ohm 500mW Automotive 2-Pin MicroMELF T/R Product overview: BZM55B12-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 12V, 20Ohm, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 12V, 20Ohm, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B12-TR can be used for catalog matching and distributor lookup.
DIODE ZENER 12V 500MW MICROMELF
Zener Diodes 12 Volt 0.5W 2%
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1324879-BZM55B12-TR | 112-BZM55B12-TRCT-ND | 287-BZM55B12-TR | BZM55B12-TR | BZM55B12-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single | Single Zener Diodes | Automotive 12V 20Ohm 500mW Zener Diode | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | 2-SMD, No Lead | Tape and Reel | MicroMELF; MELF; MicroMELF | MicroMELF-2 | |
| RoHS Compliant | RoHS | RoHS | |||
| VZ | 12 volts | 12 volts | 12 volts | ||
| ZZT | 90 ohms | 20 ohms | 90 ohms |