Zener Diodes 10 Volt 0.5W 2% Product overview: BZM55B10-TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B10-TR3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 770762-BZM55B10-TR3
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -65°C ~ 175°C
Package: 2-SMD, No Lead
Mounting: SMD
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 100nA @ 7.5V
Voltage - Zener (Nom) (Vz): 10V
Family Name: BZM55B10
Categories: Discrete Semiconductor Products
Manufacturer Package: MicroMELF
Voltage - Forward (Vf) (Maximum) @ If: 1.5V @ 200mA
Impedance (Maximum) (Zzt): 70 Ohm
Alternative Parts (Cross-Reference): BZM55C10-TP; BZM55B10T/R7; BZM55-B10_R2_10001; BZM55B10T/R13;
Introduction Date: April 19, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diodes 10 Volt 0.5W 2%
DIODE ZENER 10V 500MW MICROMELF
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55B10-TR3 | 770762-BZM55B10-TR3 | BZM55B10-TR3-ND | BZM55B10-TR3 | BZM55B10-TR3 |
| Product Name | 0.5W Zener Diode | Diodes - Zener - Single - BZM55B10-TR3 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape and Reel | MicroMELF-2 | MicroMELF; MELF; MicroMELF | ||
| RoHS Compliant | RoHS | ||||
| VZ | 10 volts | 10 volts | 10 volts | ||
| ZZT | 15 ohms | 70 ohms | 70 ohms |