Zener Diodes 10 Volt 0.5W 2% Product overview: BZM55B10-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZM55B10-TR can be used for catalog matching and distributor lookup.
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
Zener Diode 10V 500mW Surface Mount MicroMELF
Manufacturer: Vishay
Win Source Part Number: 1157136-BZM55B10-TR
Manufacturer Homepage: www.vishay.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
DIODE ZENER 10V 500MW MICROMELF
DIODE ZENER 10V 500MW MICROMELF
Zener Diodes 10 Volt 0.5W 2%
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZM55B10-TR | 112-BZM55B10-DKR-ND | 1157136-BZM55B10-TR | BZM55B10-TR | BZM55B10-TR | BZM55B10-TR |
| Product Name | 0.5W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - BZM55B10-TR | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Package | Tape and Reel | 2-SMD, No Lead | MicroMELF; MELF; MicroMELF | MicroMELF-2 | ||
| RoHS Compliant | RoHS | |||||
| VZ | 10 volts | 10 volts | 10 volts | |||
| ZZT | 15 ohms | 70 ohms | 70 ohms |