Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C9V1TR BZG05C9V1TR

Description
Manufacturer: Vishay Win Source Part Number: 1157132-BZG05C9V1TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1157132-BZG05C9V1TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C9V1TR - 1157132-BZG05C9V1TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C9V1TR
1157132-BZG05C9V1TR
Diodes - Zener - Single - BZG05C9V1TR 1157132-BZG05C9V1TR
Manufacturer: Vishay Win Source Part Number: 1157132-BZG05C9V1TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157132-BZG05C9V1TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now
Single Zener Diodes - BZG05C9V1TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C9V1TR-ND
Single Zener Diodes BZG05C9V1TR-ND
Zener Diode 9.1V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 9.1V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
9.1V 1.25W Zener Diode - 287-BZG05C9V1TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 1.25W Zener Diode
287-BZG05C9V1TR
9.1V 1.25W Zener Diode 287-BZG05C9V1TR
DIODE ZENER 9.1V 1.25W DO214AC Product overview: BZG05C9V1TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C9V1TR can be used for catalog matching and distributor lookup.

DIODE ZENER 9.1V 1.25W DO214AC Product overview: BZG05C9V1TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C9V1TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C9V1TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C9V1TR
Discrete Semiconductor Products - Diodes - Zener BZG05C9V1TR
DIODE ZENER 9.1V 1.25W DO214AC

DIODE ZENER 9.1V 1.25W DO214AC

Supplier's Site
Zener Diodes 9.1 Volt 60W 5% - 884-BZG05C9V1TR - Utmel Electronic Limited
Hong Kong, China
Zener Diodes 9.1 Volt 60W 5%
884-BZG05C9V1TR
Zener Diodes 9.1 Volt 60W 5% 884-BZG05C9V1TR
Zener Diodes 9.1 Volt 60W 5%

Zener Diodes 9.1 Volt 60W 5%

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1157132-BZG05C9V1TR BZG05C9V1TR-ND 287-BZG05C9V1TR BZG05C9V1TR 884-BZG05C9V1TR
Product Name Diodes - Zener - Single - BZG05C9V1TR Single Zener Diodes 9.1V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes 9.1 Volt 60W 5%
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
ZZT 200 ohms 200 ohms
Life Cycle Stage Removed; Discontinued at Digi-Key Discontinued
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - BZT52-C2V7J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1219591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details