Vishay Intertechnology, Inc. 91V 1.25W Zener Diode BZG05C91TR3

Description
DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
91V 1.25W Zener Diode - 287-BZG05C91TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 1.25W Zener Diode
287-BZG05C91TR3
91V 1.25W Zener Diode 287-BZG05C91TR3
DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C91TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C91TR3-ND
Single Zener Diodes BZG05C91TR3-ND
Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C91TR3 - 1157130-BZG05C91TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C91TR3
1157130-BZG05C91TR3
Diodes - Zener - Single - BZG05C91TR3 1157130-BZG05C91TR3
Manufacturer: Vishay Win Source Part Number: 1157130-BZG05C91TR3 Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157130-BZG05C91TR3
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - BZG05C91TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C91TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C91TR3
DIODE ZENER 91V 1.25W DO214AC

DIODE ZENER 91V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C91TR3 BZG05C91TR3-ND 1157130-BZG05C91TR3 BZG05C91TR3
Product Name 91V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG05C91TR3 Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 3000 ohms 3000 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C51,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details