Vishay Intertechnology, Inc. Single Zener Diodes BZG05C91TR

Description
Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C91TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C91TR-ND
Single Zener Diodes BZG05C91TR-ND
Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 91V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C91TR - 1157129-BZG05C91TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C91TR
1157129-BZG05C91TR
Diodes - Zener - Single - BZG05C91TR 1157129-BZG05C91TR
Manufacturer: Vishay Win Source Part Number: 1157129-BZG05C91TR Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1157129-BZG05C91TR
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now
91V 1.25W Zener Diode - 287-BZG05C91TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91V 1.25W Zener Diode
287-BZG05C91TR
91V 1.25W Zener Diode 287-BZG05C91TR
DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR can be used for catalog matching and distributor lookup.

DIODE ZENER 91V 1.25W DO214AC Product overview: BZG05C91TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 91V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 91V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C91TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C91TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C91TR
Discrete Semiconductor Products - Diodes - Zener BZG05C91TR
DIODE ZENER 91V 1.25W DO214AC

DIODE ZENER 91V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C91TR-ND 1157129-BZG05C91TR 287-BZG05C91TR BZG05C91TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZG05C91TR 91V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 3000 ohms 3000 ohms
Unlock Full Specs
to access all available technical data