Vishay Precision Group Diodes - Zener - Single - BZG05C82TR3 BZG05C82TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025883-BZG05C82TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 62V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 3000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025883-BZG05C82TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 62V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 3000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C82TR3 - 1025883-BZG05C82TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C82TR3
1025883-BZG05C82TR3
Diodes - Zener - Single - BZG05C82TR3 1025883-BZG05C82TR3
Manufacturer: Vishay Win Source Part Number: 1025883-BZG05C82TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 62V Voltage - Zener (Nom) (Vz): 82V Impedance (Max) (Zzt): 3000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025883-BZG05C82TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 62V
Voltage - Zener (Nom) (Vz): 82V
Impedance (Max) (Zzt): 3000 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
60W Zener Diode - 295-BZG05C82TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
295-BZG05C82TR3
60W Zener Diode 295-BZG05C82TR3
Zener Diodes 82 Volt 60W 5% Product overview: BZG05C82TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C82TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 82 Volt 60W 5% Product overview: BZG05C82TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C82TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1025883-BZG05C82TR3 295-BZG05C82TR3
Product Name Diodes - Zener - Single - BZG05C82TR3 60W Zener Diode
Package DO-214AC Tape and Reel
VZ 82 volts 82 volts
ZZT 3000 ohms 3000 ohms
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Voltage Regulator diode (Zener diode) - 1N4475US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1827333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details