Vishay Intertechnology, Inc. 82V 1.25W Zener Diode BZG05C82-M3-08

Description
Zener Diode, 82V V(Z), 6.1%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C82-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C82-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 82V V(Z), 6.1%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C82-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C82-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
82V 1.25W Zener Diode - 287-BZG05C82-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
82V 1.25W Zener Diode
287-BZG05C82-M3-08
82V 1.25W Zener Diode 287-BZG05C82-M3-08
Zener Diode, 82V V(Z), 6.1%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C82-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C82-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 82V V(Z), 6.1%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C82-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 82V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 82V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C82-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C82-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C82-M3-08GITR-ND
Single Zener Diodes BZG05C82-M3-08GITR-ND
Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C82-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C82-M3-08GIDKR-ND
Single Zener Diodes BZG05C82-M3-08GIDKR-ND
Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C82-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C82-M3-08GICT-ND
Single Zener Diodes BZG05C82-M3-08GICT-ND
Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Zener Diode 82V 1.25W ±6.1% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050248-BZG05C82-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050248-BZG05C82-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050248-BZG05C82-M3-08
Win Source Part Number: 1050248-BZG05C82-M3- 08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.1% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 62 V Voltage - Zener (Nom) (Vz): 82 V Impedance (Max) (Zzt): 200 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C82-M3-08GITR,B ZG05C82-M3-08-ND,BZG 05C82-M3-08GICT,BZG0 5C82-M3-08GIDKR Base Product Number: BZG05C82

Win Source Part Number: 1050248-BZG05C82-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.1%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 62 V
Voltage - Zener (Nom) (Vz): 82 V
Impedance (Max) (Zzt): 200 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C82-M3-08GITR,BZG05C82-M3-08-ND,BZG05C82-M3-08GICT,BZG05C82-M3-08GIDKR
Base Product Number: BZG05C82

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C82-M3-08
Zener Diodes BZG05C82-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C82-M3-08 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C82-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C82-M3-08
DIODE ZENER 82V 1.25W DO214AC

DIODE ZENER 82V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C82-M3-08 BZG05C82-M3-08GITR-ND 1050248-BZG05C82-M3-08 BZG05C82-M3-08 BZG05C82-M3-08
Product Name 82V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data