Vishay Intertechnology, Inc. 60W Zener Diode BZG05C7V5TR

Description
Zener Diodes 7.5 Volt 60W 5% Product overview: BZG05C7V5TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diodes 7.5 Volt 60W 5% Product overview: BZG05C7V5TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60W Zener Diode - 287-BZG05C7V5TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
287-BZG05C7V5TR
60W Zener Diode 287-BZG05C7V5TR
Zener Diodes 7.5 Volt 60W 5% Product overview: BZG05C7V5TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5TR can be used for catalog matching and distributor lookup.

Zener Diodes 7.5 Volt 60W 5% Product overview: BZG05C7V5TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C7V5TR - 012434-BZG05C7V5TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C7V5TR
012434-BZG05C7V5TR
Diodes - Zener - Single - BZG05C7V5TR 012434-BZG05C7V5TR
Manufacturer: Vishay Win Source Part Number: 012434-BZG05C7V5TR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 4.5V Voltage - Zener (Nom) (Vz): 7.5V Impedance (Max) (Zzt): 3 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 012434-BZG05C7V5TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 4.5V
Voltage - Zener (Nom) (Vz): 7.5V
Impedance (Max) (Zzt): 3 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
Single Zener Diodes - BZG05C7V5GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C7V5GITR-ND
Single Zener Diodes BZG05C7V5GITR-ND
Zener Diode 7.5V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C7V5TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C7V5TR
Discrete Semiconductor Products - Diodes - Zener BZG05C7V5TR
DIODE ZENER 7.5V 1.25W DO214AC

DIODE ZENER 7.5V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG05C7V5TR 012434-BZG05C7V5TR BZG05C7V5GITR-ND BZG05C7V5TR
Product Name 60W Zener Diode Diodes - Zener - Single - BZG05C7V5TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel DO-214AC DO-214AC (SMA); SMA
RoHS Compliant RoHS
VZ 7.5 volts 7.5 volts 7.5 volts
ZZT 3 ohms 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data