Vishay Intertechnology, Inc. 7.5V 1.25W Zener Diode BZG05C7V5-M3-08

Description
Zener Diode, 7.5V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C7V5-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 7.5V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C7V5-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.5V 1.25W Zener Diode - 287-BZG05C7V5-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5V 1.25W Zener Diode
287-BZG05C7V5-M3-08
7.5V 1.25W Zener Diode 287-BZG05C7V5-M3-08
Zener Diode, 7.5V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C7V5-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 7.5V V(Z), 6.04%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C7V5-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C7V5-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Category: Connectors,Interconn ects Mfr: TE Connectivity Aerospace, Defense and Marine Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 20.8V Tolerance: ±20% Power - Max: 610mW Current - Reverse Leakage @ Vr: 10μA @ 15V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A Operating Temperature: -40°C ~ 85°C

Category: Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 20.8V
Tolerance: ±20%
Power - Max: 610mW
Current - Reverse Leakage @ Vr: 10μA @ 15V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 1.5 A
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Single Zener Diodes - BZG05C7V5-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C7V5-M3-08GIDKR-ND
Single Zener Diodes BZG05C7V5-M3-08GIDKR-ND
Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C7V5-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C7V5-M3-08GICT-ND
Single Zener Diodes BZG05C7V5-M3-08GICT-ND
Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C7V5-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C7V5-M3-08GITR-ND
Single Zener Diodes BZG05C7V5-M3-08GITR-ND
Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Zener Diode 7.5V 1.25W ±6% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C7V5-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C7V5-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C7V5-M3-08
DIODE ZENER 7.5V 1.25W DO214AC

DIODE ZENER 7.5V 1.25W DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
BZG05C7V5-M3-08
Zener Diodes BZG05C7V5-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C7V5-M3-08 BZG05C7V5-M3-08GIDKR-ND BZG05C7V5-M3-08 BZG05C7V5-M3-08
Product Name 7.5V 1.25W Zener Diode Connectors,Interconnects Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
RoHS Compliant RoHS
PD 1.25 milliwatts
VZ 20.8 volts 7.5 volts
IR 0.0100 mA 1 mA
Unlock Full Specs
to access all available technical data