Manufacturer: Vishay
Win Source Part Number: 1025882-BZG05C75TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 56V
Voltage - Zener (Nom) (Vz): 75V
Impedance (Max) (Zzt): 2000 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs
Zener Diode 75V 1.25W Surface Mount DO-214AC (SMA)
DIODE ZENER 75V 1.25W DO214AC Product overview: BZG05C75TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 75V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 75V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C75TR3 can be used for catalog matching and distributor lookup.
DIODE ZENER 75V 1.25W DO214AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1025882-BZG05C75TR3 | BZG05C75TR3-ND | 287-BZG05C75TR3 | BZG05C75TR3 |
| Product Name | Diodes - Zener - Single - BZG05C75TR3 | Single Zener Diodes | 75V 1.25W Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | DO-214AC | Tape & Reel (TR) | DO-214AC (SMA); SMA | |
| VZ | 75 volts | 75 volts | ||
| ZZT | 2000 ohms | 2000 ohms | 2000 ohms | |
| PD | 1250 milliwatts |