Vishay Intertechnology, Inc. Single Zener Diodes BZG05C6V8-E3-TR

Description
Zener Diode 6.8V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 6.8V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C6V8-E3-GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C6V8-E3-GITR-ND
Single Zener Diodes BZG05C6V8-E3-GITR-ND
Zener Diode 6.8V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.8V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
6.8V 1.25W Zener Diode - 287-BZG05C6V8-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 1.25W Zener Diode
287-BZG05C6V8-E3-TR
6.8V 1.25W Zener Diode 287-BZG05C6V8-E3-TR
DIODE ZENER 6.8V 1.25W DO214AC Product overview: BZG05C6V8-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V8-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 6.8V 1.25W DO214AC Product overview: BZG05C6V8-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V8-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C6V8-E3-TR - 1025880-BZG05C6V8-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C6V8-E3-TR
1025880-BZG05C6V8-E3-TR
Diodes - Zener - Single - BZG05C6V8-E3-TR 1025880-BZG05C6V8-E3-TR
Manufacturer: Vishay Win Source Part Number: 1025880-BZG05C6V8-E3 -TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 3.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Vishay
Win Source Part Number: 1025880-BZG05C6V8-E3-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 3.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Zener Diodes ZENER DIODE DO214-E3 - 884-BZG05C6V8-E3-TR - Utmel Electronic Limited
Hong Kong, China
Zener Diodes ZENER DIODE DO214-E3
884-BZG05C6V8-E3-TR
Zener Diodes ZENER DIODE DO214-E3 884-BZG05C6V8-E3-TR
Zener Diodes ZENER DIODE DO214-E3

Zener Diodes ZENER DIODE DO214-E3

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZG05C6V8-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C6V8-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C6V8-E3-TR
DIODE ZENER 6.8V 1.25W DO214AC

DIODE ZENER 6.8V 1.25W DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C6V8-E3-GITR-ND 287-BZG05C6V8-E3-TR 1025880-BZG05C6V8-E3-TR 884-BZG05C6V8-E3-TR BZG05C6V8-E3-TR
Product Name Single Zener Diodes 6.8V 1.25W Zener Diode Diodes - Zener - Single - BZG05C6V8-E3-TR Zener Diodes ZENER DIODE DO214-E3 Discrete Semiconductor Products - Diodes - Zener
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms
Life Cycle Stage Active Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data