Zener Diode 6.2V 1.25W ±6% Surface Mount DO-214AC (SMA)
DIODE ZENER 6.2V 1.25W DO214AC Product overview: BZG05C6V2TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2TR can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 102070-BZG05C6V2TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±6%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 3V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 4 Ohm
Family Name: BZG05C6V2
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Alternative Parts (Cross-Reference): BZG05C6V2-HE3-TR; BZG05C6V2-M3-08; BZG05C6V2-HM3-08; BZG05C6V2-M3-18;
Introduction Date: May 17, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500
DIODE ZENER 6.2V 1.25W DO214AC
DIODE ZENER 6.2V 1.25W DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZG05C6V2TR-ND | 287-BZG05C6V2TR | 102070-BZG05C6V2TR | BZG05C6V2TR | BZG05C6V2TR |
| Product Name | Single Zener Diodes | 6.2V 1.25W Zener Diode | Diodes - Zener - Single - BZG05C6V2TR | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||||
| ZZT | 4 ohms | 4 ohms | 4 ohms | 4 ohms | |
| VZ | 6.2 volts | 6.2 volts | 6.2 volts |