Vishay Intertechnology, Inc. 6.2V 1.25W Zener Diode BZG05C6V2-M3-08

Description
Zener Diode, 6.2V V(Z), 6.45%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C6V2-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 6.2V V(Z), 6.45%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C6V2-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-M3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1.25W Zener Diode - 287-BZG05C6V2-M3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.25W Zener Diode
287-BZG05C6V2-M3-08
6.2V 1.25W Zener Diode 287-BZG05C6V2-M3-08
Zener Diode, 6.2V V(Z), 6.45%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C6V2-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-M3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 6.45%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C6V2-M3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-M3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050246-BZG05C6V2-M3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050246-BZG05C6V2-M3-08
Discrete Semiconductor Products - Diodes - Zener - Single 1050246-BZG05C6V2-M3-08
Win Source Part Number: 1050246-BZG05C6V2-M3 -08 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±6.45% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 3 V Voltage - Zener (Nom) (Vz): 6.2 V Impedance (Max) (Zzt): 4 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BZG05C6V2-M3-08GIDKR ,BZG05C6V2-M3-08-ND, BZG05C6V2-M3-08GITR, BZG05C6V2-M3-08GICT Base Product Number: BZG05C6V2

Win Source Part Number: 1050246-BZG05C6V2-M3-08
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±6.45%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 3 V
Voltage - Zener (Nom) (Vz): 6.2 V
Impedance (Max) (Zzt): 4 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BZG05C6V2-M3-08GIDKR,BZG05C6V2-M3-08-ND,BZG05C6V2-M3-08GITR,BZG05C6V2-M3-08GICT
Base Product Number: BZG05C6V2

Buy Now Datasheet
Single Zener Diodes - BZG05C6V2-M3-08GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C6V2-M3-08GIDKR-ND
Single Zener Diodes BZG05C6V2-M3-08GIDKR-ND
Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C6V2-M3-08GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C6V2-M3-08GICT-ND
Single Zener Diodes BZG05C6V2-M3-08GICT-ND
Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C6V2-M3-08GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C6V2-M3-08GITR-ND
Single Zener Diodes BZG05C6V2-M3-08GITR-ND
Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Zener Diode 6.2V 1.25W ±6.45% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C6V2-M3-08
Zener Diodes BZG05C6V2-M3-08
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Single Zener Diodes - BZG05C6V2-M3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C6V2-M3-08
Single Zener Diodes BZG05C6V2-M3-08
DIODE ZENER 6.2V 1.25W DO214AC

DIODE ZENER 6.2V 1.25W DO214AC

Supplier's Site Datasheet
Diodes >> Zener Diodes - BZG05C6V2-M3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
BZG05C6V2-M3-08
Diodes >> Zener Diodes BZG05C6V2-M3-08
1.25W 6.2V DO-214AC Zener Diodes ROHS

1.25W 6.2V DO-214AC Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C6V2-M3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C6V2-M3-08
Discrete Semiconductor Products - Diodes - Zener BZG05C6V2-M3-08
DIODE ZENER 6.2V 1.25W DO214AC

DIODE ZENER 6.2V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C6V2-M3-08 1050246-BZG05C6V2-M3-08 BZG05C6V2-M3-08GIDKR-ND BZG05C6V2-M3-08 BZG05C6V2-M3-08 BZG05C6V2-M3-08 BZG05C6V2-M3-08
Product Name 6.2V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Zener Diodes Single Zener Diodes Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS
PD 1.25 milliwatts 1250 milliwatts
Package DO-214AC, SMA DO-214AC-2 DO-214AC, SMA; SMA DO-214AC (SMA); SMA
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts
Unlock Full Specs
to access all available technical data