Zener Diode 6.2V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 6.2V 1.25W DO214AC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | BZG05C6V2-HE3-TR3-ND | BZG05C6V2-HE3-TR3 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 150 C (302 F) | 150 C (302 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | DO-214AC (SMA); SMA |