Vishay Intertechnology, Inc. 6.2V 1.25W Zener Diode BZG05C6V2-HE3-TR

Description
DIODE ZENER 6.2V 1.25W DO214AC Product overview: BZG05C6V2-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-HE3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 1.25W DO214AC Product overview: BZG05C6V2-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-HE3-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 1.25W Zener Diode - 287-BZG05C6V2-HE3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 1.25W Zener Diode
287-BZG05C6V2-HE3-TR
6.2V 1.25W Zener Diode 287-BZG05C6V2-HE3-TR
DIODE ZENER 6.2V 1.25W DO214AC Product overview: BZG05C6V2-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-HE3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 1.25W DO214AC Product overview: BZG05C6V2-HE3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C6V2-HE3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C6V2-HE3-TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C6V2-HE3-TR-ND
Single Zener Diodes BZG05C6V2-HE3-TR-ND
Zener Diode 6.2V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 6.2V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C6V2-HE3-TR - 845937-BZG05C6V2-HE3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C6V2-HE3-TR
845937-BZG05C6V2-HE3-TR
Diodes - Zener - Single - BZG05C6V2-HE3-TR 845937-BZG05C6V2-HE3-TR
Manufacturer: Vishay Win Source Part Number: 845937-BZG05C6V2-HE3 -TR Series: Automotive, AEC-Q101 Features: Zener Diode 6.2 V 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050

Manufacturer: Vishay
Win Source Part Number: 845937-BZG05C6V2-HE3-TR
Series: Automotive, AEC-Q101
Features: Zener Diode 6.2 V 1.25 W
Package: Reel - TR
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050

Buy Now Datasheet
Single Zener Diodes - BZG05C6V2-HE3-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C6V2-HE3-TR
Single Zener Diodes BZG05C6V2-HE3-TR
DIODE ZENER 6.2V 1.25W DO214AC

DIODE ZENER 6.2V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C6V2-HE3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C6V2-HE3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C6V2-HE3-TR
DIODE ZENER 6.2V 1.25W DO214AC

DIODE ZENER 6.2V 1.25W DO214AC

Supplier's Site
DIODE ZENER 6.2V 1.25W DO214AC - 884-BZG05C6V2-HE3-TR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 1.25W DO214AC
884-BZG05C6V2-HE3-TR
DIODE ZENER 6.2V 1.25W DO214AC 884-BZG05C6V2-HE3-TR
DIODE ZENER 6.2V 1.25W DO214AC

DIODE ZENER 6.2V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C6V2-HE3-TR BZG05C6V2-HE3-TR-ND 845937-BZG05C6V2-HE3-TR BZG05C6V2-HE3-TR BZG05C6V2-HE3-TR 884-BZG05C6V2-HE3-TR
Product Name 6.2V 1.25W Zener Diode Single Zener Diodes Diodes - Zener - Single - BZG05C6V2-HE3-TR Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener DIODE ZENER 6.2V 1.25W DO214AC
Package Tape & Reel (TR) DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS
ZZT 4 ohms 4 ohms 4 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B9V1X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7081848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details