Vishay Intertechnology, Inc. Diodes - Zener - Single - BZG05C68TR3 BZG05C68TR3

Description
Manufacturer: Vishay Win Source Part Number: 1025879-BZG05C68TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 2000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1025879-BZG05C68TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 2000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - BZG05C68TR3 - 1025879-BZG05C68TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C68TR3
1025879-BZG05C68TR3
Diodes - Zener - Single - BZG05C68TR3 1025879-BZG05C68TR3
Manufacturer: Vishay Win Source Part Number: 1025879-BZG05C68TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 51V Voltage - Zener (Nom) (Vz): 68V Impedance (Max) (Zzt): 2000 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Sufficient Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 1025879-BZG05C68TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 51V
Voltage - Zener (Nom) (Vz): 68V
Impedance (Max) (Zzt): 2000 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Quantity per package: 6k pcs

Buy Now Datasheet
60W Zener Diode - 295-BZG05C68TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60W Zener Diode
295-BZG05C68TR3
60W Zener Diode 295-BZG05C68TR3
Zener Diodes 68 Volt 60W 5% Product overview: BZG05C68TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C68TR3 can be used for catalog matching and distributor lookup.

Zener Diodes 68 Volt 60W 5% Product overview: BZG05C68TR3 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 60W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 60W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZG05C68TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Zener Diodes Zener Diodes
Product Number 1025879-BZG05C68TR3 295-BZG05C68TR3
Product Name Diodes - Zener - Single - BZG05C68TR3 60W Zener Diode
Package DO-214AC Tape and Reel
VZ 68 volts 68 volts
ZZT 2000 ohms 2000 ohms
PD 1250 milliwatts 1250 milliwatts
Unlock Full Specs
to access all available technical data