DIODE ZENER 5.6V 1.25W DO214AC Product overview: BZG05C5V6TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V6TR can be used for catalog matching and distributor lookup.
Zener Diode 5.6V 1.25W ±7% Surface Mount DO-214AC (SMA)
DIODE ZENER 5.6V 1.25W DO214AC
ZENER DIODE, 3W, 5.6V, DO-214AC; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:AEC-Q1
DIODE ZENER 5.6V 1.25W DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-BZG05C5V6TR | BZG05C5V6TR-ND | BZG05C5V6TR | 32C9687 | BZG05C5V6TR |
| Product Name | 5.6V 1.25W Zener Diode | Single Zener Diodes | Single Zener Diodes | Zener Diode, 3W, 5.6V, Do-214Ac; Zener Voltage Nom Vishay | Discrete Semiconductor Products - Diodes - Zener |
| Package | Tape & Reel (TR) | DO-214AC, SMA; SMA | DO-214AC (SMA); SMA | DO-214AC (SMA); SMA | |
| RoHS Compliant | RoHS | ||||
| ZZT | 7 ohms | 7 ohms | 7 ohms | ||
| VZ | 5.6 volts | 5.6 volts | |||
| IR | 1.00E-3 mA | 1 mA |