Vishay Precision Group Single Zener Diodes BZG05C5V6-E3-TR

Description
Zener Diode 5.6V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 5.6V 1.25W ±5% Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C5V6-E3GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C5V6-E3GITR-ND
Single Zener Diodes BZG05C5V6-E3GITR-ND
Zener Diode 5.6V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.6V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes - Zener - Single - BZG05C5V6-E3-TR - 851295-BZG05C5V6-E3-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C5V6-E3-TR
851295-BZG05C5V6-E3-TR
Diodes - Zener - Single - BZG05C5V6-E3-TR 851295-BZG05C5V6-E3-TR
Manufacturer: Vishay Win Source Part Number: 851295-BZG05C5V6-E3- TR Features: Zener Diode 5.6 V 1.25 W Package: Reel - TR Part Status: Obsolete Family Name: BZG05 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: BZG05C5V6-E3GICT, BZG05C5V6-E3GITR, BZG05C5V6-E3-TR-ND, BZG05C5V6-E3GIDKR

Manufacturer: Vishay
Win Source Part Number: 851295-BZG05C5V6-E3-TR
Features: Zener Diode 5.6 V 1.25 W
Package: Reel - TR
Part Status: Obsolete
Family Name: BZG05
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: BZG05C5V6-E3GICT, BZG05C5V6-E3GITR, BZG05C5V6-E3-TR-ND, BZG05C5V6-E3GIDKR

Buy Now Datasheet
5.6V 1.25W Zener Diode - 287-BZG05C5V6-E3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 1.25W Zener Diode
287-BZG05C5V6-E3-TR
5.6V 1.25W Zener Diode 287-BZG05C5V6-E3-TR
DIODE ZENER 5.6V 1.25W DO214AC Product overview: BZG05C5V6-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V6-E3-TR can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 1.25W DO214AC Product overview: BZG05C5V6-E3-TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V6-E3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C5V6-E3-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C5V6-E3-TR
Discrete Semiconductor Products - Diodes - Zener BZG05C5V6-E3-TR
DIODE ZENER 5.6V 1.25W DO214AC

DIODE ZENER 5.6V 1.25W DO214AC

Supplier's Site
Single Zener Diodes - BZG05C5V6-E3-TR - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C5V6-E3-TR
Single Zener Diodes BZG05C5V6-E3-TR
DIODE ZENER 5.6V 1.25W DO214AC

DIODE ZENER 5.6V 1.25W DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZG05C5V6-E3GITR-ND 851295-BZG05C5V6-E3-TR 287-BZG05C5V6-E3-TR BZG05C5V6-E3-TR BZG05C5V6-E3-TR
Product Name Single Zener Diodes Diodes - Zener - Single - BZG05C5V6-E3-TR 5.6V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package Tape & Reel (TR) DO-214AC (SMA); SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS
ZZT 7 ohms 7 ohms 7 ohms
Unlock Full Specs
to access all available technical data