Vishay Precision Group Single Zener Diodes BZG05C5V1TR3

Description
Zener Diode 5.1V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Zener Diode 5.1V 1.25W Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - BZG05C5V1TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C5V1TR3-ND
Single Zener Diodes BZG05C5V1TR3-ND
Zener Diode 5.1V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C5V1TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C5V1TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C5V1TR3
DIODE ZENER 5.1V 1.25W DO214AC

DIODE ZENER 5.1V 1.25W DO214AC

Supplier's Site
Zener Diode, 3W, 5.1V, Do-214Ac; Zener Voltage Vz Typ Vishay - 37K9847 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 5.1V, Do-214Ac; Zener Voltage Vz Typ Vishay
37K9847
Zener Diode, 3W, 5.1V, Do-214Ac; Zener Voltage Vz Typ Vishay 37K9847
ZENER DIODE, 3W, 5.1V, DO-214AC; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:3W; Diode Case Style:DO-214AC; No. of Pins:2; Packaging:Each; Diode Type:Zener; Filter Terminals:Surface Mount; Forward Voltage VF Max:1.2V RoHS Compliant: Yes

ZENER DIODE, 3W, 5.1V, DO-214AC; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:3W; Diode Case Style:DO-214AC; No. of Pins:2; Packaging:Each; Diode Type:Zener; Filter Terminals:Surface Mount; Forward Voltage VF Max:1.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Diodes Zener Diodes Zener Diodes
Product Number BZG05C5V1TR3-ND BZG05C5V1TR3 37K9847
Product Name Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 5.1V, Do-214Ac; Zener Voltage Vz Typ Vishay
Tj 150 C (302 F) 150 C (302 F)
Life Cycle Stage Removed; Discontinued at Digi-Key
Package DO-214AC (SMA); SMA DO-214AC
VZ 5.1 volts 5.1 volts
ZZT 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C8V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Zener Diodes - 1220007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details