Vishay Precision Group 5.1V 1.25W Zener Diode BZG05C5V1-E3-TR3

Description
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05C5V1-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V1-E3-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05C5V1-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V1-E3-TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.1V 1.25W Zener Diode - 287-BZG05C5V1-E3-TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.1V 1.25W Zener Diode
287-BZG05C5V1-E3-TR3
5.1V 1.25W Zener Diode 287-BZG05C5V1-E3-TR3
DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05C5V1-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V1-E3-TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.1V 1.25W DO214AC Product overview: BZG05C5V1-E3-TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V1-E3-TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050243-BZG05C5V1-E3-TR3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050243-BZG05C5V1-E3-TR3
Discrete Semiconductor Products - Diodes - Zener - Single 1050243-BZG05C5V1-E3-TR3
Win Source Part Number: 1050243-BZG05C5V1-E3 -TR3 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Tolerance: ±5% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 1 µA @ 1.5 V Voltage - Zener (Nom) (Vz): 5.1 V Impedance (Max) (Zzt): 10 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): BZG05C5V1-E3-TR3BZG0 5C5V1E3TR3; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG05 Product Status: Obsolete

Win Source Part Number: 1050243-BZG05C5V1-E3-TR3
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): BZG05C5V1-E3-TR3BZG05C5V1E3TR3;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG05
Product Status: Obsolete

Buy Now Datasheet
Single Zener Diodes - BZG05C5V1-E3-TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C5V1-E3-TR3-ND
Single Zener Diodes BZG05C5V1-E3-TR3-ND
Zener Diode 5.1V 1.25W ±5% Surface Mount DO-214AC (SMA)

Zener Diode 5.1V 1.25W ±5% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C5V1-E3-TR3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C5V1-E3-TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C5V1-E3-TR3
DIODE ZENER 5.1V 1.25W DO214AC

DIODE ZENER 5.1V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number 287-BZG05C5V1-E3-TR3 1050243-BZG05C5V1-E3-TR3 BZG05C5V1-E3-TR3-ND BZG05C5V1-E3-TR3
Product Name 5.1V 1.25W Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 10 ohms 10 ohms 10 ohms
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B43,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers