Win Source Part Number: 1381648-BZG05C5V1-E3
Category: Discrete Semiconductor Products>Diodes>Zene
Series: BZG05C
Package: Tape & Reel
Standard Package: 6,000 pcs
Tolerance: ±5%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 1 µA @ 1.5 V
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 10 Ohms
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay
Base Product Number: BZG05
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Zener Diode, 5.1V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, ROHS COMPLIANT, PLASTIC PACKAGE-2 Product overview: BZG05C5V1-E3-TR from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C5V1-E3-TR can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 1.25W ±5% Surface Mount DO-214AC (SMA)
DIODE ZENER 5.1V 1.25W DO214AC
DIODE ZENER 5.1V 1.25W DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1381648-BZG05C5V1-E3-TR | 287-BZG05C5V1-E3-TR | BZG05C5V1-E3-TRGITR-ND | BZG05C5V1-E3-TR | BZG05C5V1-E3-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 5.1V 1.25W Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes |
| Package | DO-214AC, SMA | DO-214AC (SMA); SMA | DO-214AC, SMA; SMA | ||
| VZ | 5.1 volts | 5.1 volts | 5.1 volts | ||
| ZZT | 10 ohms | 10 ohms | 10 ohms | ||
| IR | 1.00E-3 mA | 1 mA | 1.00E-3 mA |