Vishay Intertechnology, Inc. 56V 1.25W Zener Diode BZG05C56TR

Description
DIODE ZENER 56V 1.25W DO214AC Product overview: BZG05C56TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C56TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 56V 1.25W DO214AC Product overview: BZG05C56TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C56TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56V 1.25W Zener Diode - 287-BZG05C56TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56V 1.25W Zener Diode
287-BZG05C56TR
56V 1.25W Zener Diode 287-BZG05C56TR
DIODE ZENER 56V 1.25W DO214AC Product overview: BZG05C56TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C56TR can be used for catalog matching and distributor lookup.

DIODE ZENER 56V 1.25W DO214AC Product overview: BZG05C56TR from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 56V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 56V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C56TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C56TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C56TR-ND
Single Zener Diodes BZG05C56TR-ND
Zener Diode 56V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 56V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050242-BZG05C56TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050242-BZG05C56TR
Discrete Semiconductor Products - Diodes - Zener - Single 1050242-BZG05C56TR
Win Source Part Number: 1050242-BZG05C56TR Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 43 V Voltage - Zener (Nom) (Vz): 56 V Impedance (Max) (Zzt): 2 kOhms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): BZG05C56TRBZG05C56-T R; BZG05C56/TR; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG05

Win Source Part Number: 1050242-BZG05C56TR
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 43 V
Voltage - Zener (Nom) (Vz): 56 V
Impedance (Max) (Zzt): 2 kOhms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): BZG05C56TRBZG05C56-TR; BZG05C56/TR;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG05

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C56TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C56TR
Discrete Semiconductor Products - Diodes - Zener BZG05C56TR
DIODE ZENER 56V 1.25W DO214AC

DIODE ZENER 56V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C56TR BZG05C56TR-ND 1050242-BZG05C56TR BZG05C56TR
Product Name 56V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC, SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 2000 ohms 2000 ohms 2000 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1222854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4463US - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details
Zener Voltage Nom Nexperia - 15AC2233 - Newark, An Avnet Company
Specs
Package SOT-663
Pin Count 3
PD 425 milliwatts
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details