Vishay Intertechnology, Inc. 51V 1.25W Zener Diode BZG05C51-M3-18

Description
Zener Diode, 51V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C51-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C51-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 51V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C51-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C51-M3-18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
51V 1.25W Zener Diode - 287-BZG05C51-M3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51V 1.25W Zener Diode
287-BZG05C51-M3-18
51V 1.25W Zener Diode 287-BZG05C51-M3-18
Zener Diode, 51V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C51-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C51-M3-18 can be used for catalog matching and distributor lookup.

Zener Diode, 51V V(Z), 5.88%, 1.25W, Silicon, Unidirectional, DO-214AC, SMA, 2 PIN Product overview: BZG05C51-M3-18 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 51V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 51V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C51-M3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - BZG05C51-M3-18-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C51-M3-18-ND
Single Zener Diodes BZG05C51-M3-18-ND
Zener Diode 51V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Zener Diode 51V 1.25W ±5.88% Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1050241-BZG05C51-M3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1050241-BZG05C51-M3-18
Discrete Semiconductor Products - Diodes - Zener - Single 1050241-BZG05C51-M3-18
Win Source Part Number: 1050241-BZG05C51-M3- 18 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: BZG05C-M Package: Tape & Reel (TR) Standard Package: 6,000 Mounting: SMD (SMT) Tolerance: ±5.88% Power - Max: 1.25 W Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA Current - Reverse Leakage @ Vr: 500 nA @ 39 V Voltage - Zener (Nom) (Vz): 51 V Impedance (Max) (Zzt): 115 Ohms Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: BZG05C51

Win Source Part Number: 1050241-BZG05C51-M3-18
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: BZG05C-M
Package: Tape & Reel (TR)
Standard Package: 6,000
Mounting: SMD (SMT)
Tolerance: ±5.88%
Power - Max: 1.25 W
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 200 mA
Current - Reverse Leakage @ Vr: 500 nA @ 39 V
Voltage - Zener (Nom) (Vz): 51 V
Impedance (Max) (Zzt): 115 Ohms
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: BZG05C51

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
BZG05C51-M3-18
Zener Diodes BZG05C51-M3-18
Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Zener Diodes Uni-direc 40W Pppm SMA (DO-214AC)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C51-M3-18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C51-M3-18
Discrete Semiconductor Products - Diodes - Zener BZG05C51-M3-18
DIODE ZENER 51V 1.25W DO214AC

DIODE ZENER 51V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C51-M3-18 BZG05C51-M3-18-ND 1050241-BZG05C51-M3-18 BZG05C51-M3-18 BZG05C51-M3-18
Product Name 51V 1.25W Zener Diode Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS
PD 1.25 milliwatts
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Package DO-214AC, SMA DO-214AC-2 DO-214AC (SMA); SMA
Unlock Full Specs
to access all available technical data