Vishay Intertechnology, Inc. 4.7V 1.25W Zener Diode BZG05C4V7TR3

Description
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7V 1.25W Zener Diode - 287-BZG05C4V7TR3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7V 1.25W Zener Diode
287-BZG05C4V7TR3
4.7V 1.25W Zener Diode 287-BZG05C4V7TR3
DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR3 can be used for catalog matching and distributor lookup.

DIODE ZENER 4.7V 1.25W DO214AC Product overview: BZG05C4V7TR3 from Vishay General Semiconductor – Diodes Division is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.25W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.25W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZG05C4V7TR3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZG05C4V7TR3 - 039777-BZG05C4V7TR3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZG05C4V7TR3
039777-BZG05C4V7TR3
Diodes - Zener - Single - BZG05C4V7TR3 039777-BZG05C4V7TR3
Manufacturer: Vishay Win Source Part Number: 039777-BZG05C4V7TR3 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 600 Ohm Categories: Discrete Semiconductor Products Temperature Range - Operating: -65°C to 150°C Case / Package: DO-214AC Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 6k pcs

Manufacturer: Vishay
Win Source Part Number: 039777-BZG05C4V7TR3
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 600 Ohm
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -65°C to 150°C
Case / Package: DO-214AC
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 6k pcs

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7TR3-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
BZG05C4V7TR3-ND
Single Zener Diodes BZG05C4V7TR3-ND
Zener Diode 4.7V 1.25W Surface Mount DO-214AC (SMA)

Zener Diode 4.7V 1.25W Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Zener Diodes - BZG05C4V7TR3 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
BZG05C4V7TR3
Single Zener Diodes BZG05C4V7TR3
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZG05C4V7TR3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZG05C4V7TR3
Discrete Semiconductor Products - Diodes - Zener BZG05C4V7TR3
DIODE ZENER 4.7V 1.25W DO214AC

DIODE ZENER 4.7V 1.25W DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes
Product Number 287-BZG05C4V7TR3 039777-BZG05C4V7TR3 BZG05C4V7TR3-ND BZG05C4V7TR3 BZG05C4V7TR3
Product Name 4.7V 1.25W Zener Diode Diodes - Zener - Single - BZG05C4V7TR3 Single Zener Diodes Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) DO-214AC DO-214AC, SMA; SMA DO-214AC (SMA); SMA
RoHS Compliant RoHS
ZZT 600 ohms 600 ohms 600 ohms 600 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data